EN
  • EN
  • DE

MAX6328-31W

Part No MAX6328-31W
Manufacturer NXP / Nexperia
Catalog PMIC - Supervisors
Description 3-pin ultra-low power SC70/SOT microprocessor reset circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer NXP
Win Source Part Number 311834-MAX6328-31W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6328-31W CAD Model

Description

Product Overview: MAX6328-31W by NXP

The MAX6328-31W is a precision, low-power microprocessor (µP) supervisory circuit designed and manufactured by NXP Semiconductors. This advanced component is engineered to maintain system integrity by monitoring the power supply voltage in digital systems. It is particularly suitable for use in portable electronic devices, such as laptops, smartphones, and other battery-powered applications where power efficiency and reliability are of paramount importance.

Key Features

  • Voltage Monitoring: The device provides a highly accurate monitoring system, ensuring the µP is reset to a known state during power-up, power-down, or brown-out conditions.
  • Reset Timeout: It includes an adjustable reset timeout feature, which allows designers to set the duration of the reset signal according to specific system requirements.
  • Low Power Consumption: With its low power consumption design, the MAX6328-31W helps extend the battery life of the host device, making it an ideal choice for energy-sensitive applications.
  • High Accuracy: The reset voltage threshold is highly accurate, providing a reliable reset operation and ensuring the proper functioning of the µP under varying conditions.
  • Temperature Range: It operates over a broad temperature range, making it versatile for use in diverse environments and applications.
  • Package Options: Available in a variety of package options, the MAX6328-31W offers flexibility in design and integration into various system layouts.

Applications

The MAX6328-31W is an essential component in a wide range of applications where reliable voltage monitoring is critical. Its primary use cases include:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Automotive Electronics
  • Medical Devices
  • Industrial Control Systems

With its robust feature set and NXP's reputation for quality, the MAX6328-31W supervisory circuit is a top choice for designers looking to enhance system reliability and performance while maintaining power efficiency. Its precision voltage monitoring and reset capabilities ensure that electronic systems operate optimally, even under challenging conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess