EN
  • EN
  • DE

MC33887DWB

Part No MC33887DWB
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description H-Bridge Motor Driver Automotive 54-Pin SOIC W EP Rail / IC MOTOR DRIVER PAR 54SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General
Output Current 5A
Operating Supply Voltage 5 V ~ 28 V
Voltage - Load 5 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 54-SOICW-EP
Win Source Part Number 787755-MC33887DWB
Popularity Medium
Supply and Demand Status Limited
Family Name MC33887
Introduction Date April 16, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33887DWB CAD Model

Description

NXP MC33887DWB Motor Driver

The NXP MC33887DWB motor driver is a versatile and robust H-Bridge Power IC designed for control of automotive DC motors and other high-current load applications. This advanced motor driver is ideal for a wide range of applications where precise and efficient motor control is required, such as power steering, engine cooling fans, and other vehicle systems.

Built with SMARTMOS technology, the MC33887DWB provides high current throughput with minimal power loss, making it an efficient solution for driving motors. It can handle continuous current up to 5A with peaks of up to 10A, ensuring reliable performance even under strenuous conditions. The operating voltage range of 5V to 28V gives it the flexibility to be used in various automotive electrical systems.

This motor driver comes with a host of protective features that safeguard the IC and the motor from various potential hazards. It includes overcurrent protection, undervoltage shutdown, thermal shutdown, and overvoltage protection. These features enhance the longevity and reliability of the motor driver, ensuring it operates safely within its specified limits.

The MC33887DWB is also designed with flexibility in mind, offering multiple control modes. It supports both PWM and DC voltage control, giving designers the freedom to choose the best method for their application. The inclusion of a current feedback signal allows for precise current monitoring, which is crucial for applications requiring current regulation or torque control.

Its compact 54-pin HBGA package makes the MC33887DWB a space-efficient choice for designs where PCB real estate is at a premium. Integration into existing designs is facilitated by its industry-standard footprint and comprehensive datasheet, which provides detailed information on its electrical characteristics, pin configuration, and application guidelines.

In summary, the NXP MC33887DWB motor driver is a high-performance, feature-rich solution that meets the stringent requirements of automotive and high-current DC motor control applications. Its blend of power efficiency, protective features, and control flexibility makes it a top choice for engineers and designers looking for a reliable motor driver IC.

You May Also Be Interested in

Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess