EN
  • EN
  • DE

LTC1878EMS8

Part No LTC1878EMS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency Monolithic Synchronous Step-Down Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303215-LTC1878EMS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1878EMS8 CAD Model

Description

LTC1878EMS8: High-Efficiency, Low Noise, Micropower Synchronous Step-Up DC/DC Converter

The LTC1878EMS8 from Linear Technology is a highly efficient, synchronous step-up DC/DC converter that offers significant advantages for portable power applications. This compact, micropower device is designed to convert low voltage inputs to higher voltage outputs with minimal loss of power, making it ideal for battery-powered devices where energy efficiency is paramount.

Key Features:

  • Synchronous Operation: The LTC1878EMS8 features synchronous rectification, which provides higher efficiency compared to traditional non-synchronous converters. This is particularly beneficial when operating at low input voltages and high load currents.
  • Wide Input Voltage Range: With an input voltage range of 1.1V to 3.6V, this converter is versatile enough to be used with various single-cell batteries, including alkaline, NiCd, NiMH, and single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5.5V, which allows for a wide range of applications and the ability to fine-tune the voltage to meet specific requirements.
  • Low Quiescent Current: The LTC1878EMS8 boasts a low quiescent current of only 18µA, which is critical for extending battery life in portable devices.
  • Burst Mode® Operation: The inclusion of Linear Technology's proprietary Burst Mode operation ensures high efficiency at low output currents and reduces the quiescent current to just 5µA during light loads or standby.
  • Compact MSOP-8 Package: The device is offered in a compact MSOP-8 package, which is suitable for space-constrained applications.

Applications:

The LTC1878EMS8 is an excellent choice for a variety of applications where efficient power conversion is necessary. It is particularly suited for:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • GPS Receivers
  • Wireless and RF-Powered Devices

With its high efficiency, low noise operation, and micropower consumption, the LTC1878EMS8 from Linear Technology stands out as a sophisticated power solution for designers looking to maximize battery life while maintaining performance in their portable devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2485 $62.4850
23+ $5.1270 $117.9210
35+ $4.9667 $173.8345
49+ $4.8064 $235.5136
63+ $4.6463 $292.7169
84+ $4.1656 $349.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess