EN
  • EN
  • DE

LTC1921CS8

Part No LTC1921CS8
Manufacturer Linear Technology
Description Dual -48V Supply and Fuse Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208165-LTC1921CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1921CS8 CAD Model

Description

Linear Technology LTC1921CS8 - Dual Supply Monitor

The LTC1921CS8 from Linear Technology is a robust dual supply monitor designed to ensure the reliability and stability of electronic systems. This precision device is housed in a narrow 8-lead SOIC package, making it a compact solution for monitoring power supplies in a variety of applications.

The LTC1921CS8 is engineered to monitor two supply voltages simultaneously, offering a fixed threshold accuracy of ±1.5% over the entire operating temperature range. This high level of accuracy is critical for systems that require consistent and reliable operation, such as servers, computers, and industrial equipment.

One of the key features of the LTC1921CS8 is its low supply current, which is typically 30μA, making it an energy-efficient option for battery-powered devices. Additionally, the device has a wide operating temperature range from -40°C to 85°C, ensuring performance in harsh environments.

The LTC1921CS8 offers a reset output feature with both open-drain and push-pull configurations, providing flexibility in interfacing with other components of a system. The reset timeout period is adjustable using an external capacitor, which allows designers to customize the reset de-bounce timing to match specific system requirements.

For added versatility, the LTC1921CS8 can be used with a variety of supply voltages, with a minimum operating voltage of 1.2V and a maximum of 5.5V. This range makes it suitable for monitoring core and I/O voltages in modern low-voltage systems.

The combination of features such as tight threshold accuracy, low power consumption, adjustable reset timeout, and wide voltage range, makes the LTC1921CS8 an ideal choice for critical system monitoring applications. Its compact size and reliability are valuable for designers looking to enhance system integrity and protect against power supply failures.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess