Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 098579-LTC1928ES6-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1928ES6-5#TRMPBF CAD Model

Description

LTC1928ES6-5#TRMPBF: A High-Performance DC/DC Converter

The LTC1928ES6-5#TRMPBF is a cutting-edge DC/DC converter designed and produced by Linear Technology, a brand known for its high-quality power management solutions. This product is specifically engineered to provide a fixed output voltage of 5V, making it an ideal choice for applications that require a stable and reliable power supply. It's packaged in a compact TSOT-23, which is perfect for space-constrained applications.

With its advanced features, the LTC1928ES6-5#TRMPBF stands out in the market for its efficiency and performance. It operates over a wide input voltage range, ensuring versatility in various system designs. This makes it suitable for battery-powered devices, portable equipment, and other applications where the input power source may vary.

The converter utilizes a high-frequency switching architecture, which allows for the use of small, low-cost external components. This not only reduces the overall footprint of the power supply design but also helps in achieving low output voltage ripple and noise. Additionally, the LTC1928ES6-5#TRMPBF incorporates internal soft-start functionality, which minimizes inrush current during startup and provides a smooth ramp-up to the output voltage, enhancing system stability and reliability.

One of the key benefits of this product is its thermal performance. The LTC1928ES6-5#TRMPBF is designed to operate efficiently, even at full load, without overheating. This is crucial for maintaining the longevity and performance of both the converter and the end application. Furthermore, it features over-temperature protection, safeguarding the device against damage due to excessive heat.

For design engineers looking to implement power management solutions that require minimal external components and provide high efficiency, the LTC1928ES6-5#TRMPBF is an excellent choice. Its robust design, combined with Linear Technology's commitment to quality, ensures that this DC/DC converter will deliver reliable performance in a wide range of applications.

In summary, the LTC1928ES6-5#TRMPBF from Linear Technology is a highly efficient, compact, and reliable DC/DC converter, suitable for a diverse array of applications where a fixed 5V output is required. Its high-frequency operation, thermal efficiency, and protection features make it a top choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5272 $57.1632
13+ $7.8172 $101.6236
20+ $7.5729 $151.4580
28+ $7.3287 $205.2036
36+ $7.0844 $255.0384
48+ $6.3515 $304.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention