EN
  • EN
  • DE

LTC1929IG#TRPBF

Part No LTC1929IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 118293-LTC1929IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1929IG#TRPBF CAD Model

Description

Linear Technology LTC1929IG#TRPBF Product Overview

The LTC1929IG#TRPBF is a high-performance, PolyPhase synchronous switching regulator controller from Linear Technology, a brand of Analog Devices. This advanced controller is designed to drive N-channel MOSFETs in a phase-locked, dual, or single output configuration, providing a versatile solution for power management in complex systems.

With its robust feature set, the LTC1929IG#TRPBF is capable of delivering precise power regulation with high efficiency, making it an excellent choice for applications such as telecommunications, networking equipment, and industrial systems. Its PolyPhase operation not only reduces input and output ripple but also allows for the use of smaller and lower-cost capacitors and inductors, resulting in a more compact and cost-effective power supply design.

Key Features

  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • High-Efficiency Operation: The LTC1929IG#TRPBF is engineered for optimal efficiency, which helps to minimize heat generation and improve system reliability.
  • PolyPhase Operation: Its capability to operate in PolyPhase mode allows for current sharing between phases, reducing thermal stress and enhancing performance.
  • Adjustable Operating Frequency: The switching frequency is adjustable, providing design flexibility and the ability to optimize the regulator for specific application requirements.
  • Current Mode Control: This feature offers excellent line and load transient response, ensuring stable operation under varying conditions.

Protection Features

  • Overcurrent Protection: The LTC1929IG#TRPBF includes overcurrent protection, safeguarding the device and the system from damage due to excessive currents.
  • Soft-Start Capability: The soft-start function prevents inrush current at startup, contributing to the longevity of the system components.
  • Short-Circuit Protection: In the event of a short circuit, the controller provides protection to prevent catastrophic failures.

The LTC1929IG#TRPBF is offered in a 28-lead SSOP package, ensuring a compact footprint for space-constrained applications. Its industrial-grade operating temperature range from -40°C to 85°C guarantees reliable performance in harsh environments. For designers seeking a robust and flexible power management solution, the LTC1929IG#TRPBF presents an excellent option that combines performance, efficiency, and protection features in a single controller.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3571 $68.1426
13+ $9.3197 $121.1561
20+ $9.0275 $180.5500
27+ $8.7364 $235.8828
35+ $8.4454 $295.5890
46+ $7.5722 $348.3212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess