EN
  • EN
  • DE

SY100EL92ZI

Part No SY100EL92ZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR TRIPLE 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 120061-SY100EL92ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL92ZI CAD Model

Description

The SY100EL92ZI is a high-performance, precision integrated circuit from Microchip Technology, designed to meet the rigorous demands of high-speed communication and data processing systems. This device is a part of Microchip's extensive portfolio, which includes advanced semiconductor solutions for a wide range of applications.

Key Features

  • Dual Differential PECL Receiver: The SY100EL92ZI features a dual differential PECL (Positive Emitter-Coupled Logic) receiver, which ensures high-speed data reception with minimal signal degradation over long distances.
  • High Bandwidth: With its capability to handle high-frequency signals, this component is optimized for bandwidth-intensive applications, making it a perfect fit for telecommunications, computing, and high-speed data transfer environments.
  • Low Power Consumption: Despite its high performance, the SY100EL92ZI has been engineered to consume minimal power, contributing to energy-efficient designs and reducing the overall power budget of the system.
  • Wide Voltage Range: The device operates over a wide voltage range, providing design flexibility and compatibility with a variety of power supply standards.
  • Temperature Range: Rated for industrial temperature ranges, the SY100EL92ZI maintains its reliability and performance under harsh conditions, making it suitable for deployment in a broad spectrum of environments.

Applications

The SY100EL92ZI is versatile enough to be used in multiple applications, including:

  • High-speed data transmission systems
  • Telecommunication switching and routing
  • Automated test equipment
  • Data acquisition systems
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL92ZI is no exception. Manufactured to the highest standards, this product is designed for robust operation and a long operational lifespan, ensuring that it meets the stringent requirements of professional and industrial applications.

Ordering Information

The SY100EL92ZI is available for order through Microchip Technology's distribution channels, ensuring easy access and prompt delivery. For detailed product specifications, support, and ordering information, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess