EN
  • EN
  • DE

L9177TR

Part No L9177TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PTS SMARTPOWER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Automotive
Operating Supply Current 20mA
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package PowerSO-46
Win Source Part Number 128885-L9177TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9177TR CAD Model

Description

The L9177TR is a sophisticated automotive system-on-chip (SoC) from STMicroelectronics, designed to meet the demanding requirements of modern vehicle powertrain applications. This advanced processor is an integral part of the automotive industry's push towards higher efficiency, lower emissions, and enhanced performance in vehicle management systems.

Key Features

  • Integrated Power Management: The L9177TR comes with a comprehensive set of integrated power supplies and drivers, reducing the need for external components and simplifying the overall design of the powertrain control unit.
  • High-Temperature Operation: Engineered to withstand the harsh conditions of the automotive environment, the processor operates reliably over a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Robust Communication Interfaces: It includes several communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface), enabling seamless integration with other vehicle systems.
  • Advanced Diagnostics: The L9177TR features sophisticated diagnostic capabilities that facilitate real-time monitoring and fault detection, which is crucial for safety and maintenance in automotive applications.

Applications

The L9177TR is primarily used in engine control units (ECUs) and transmission control modules (TCMs), where precision and reliability are paramount. Its robust design and comprehensive feature set make it an ideal choice for controlling internal combustion engines, hybrid powertrains, and other related automotive systems.

Technical Specifications

STMicroelectronics has equipped the L9177TR with a range of technical specifications designed to optimize automotive systems:

  • Multiple high-side and low-side drivers for direct control of actuators
  • Integrated voltage regulators for microcontroller and sensor supply
  • Enhanced fail-safe features and watchdog timers for system safety
  • Package designed for minimal footprint and ease of mounting in automotive applications

The L9177TR is a testament to STMicroelectronics' commitment to innovation and quality in the automotive sector, offering manufacturers a reliable and high-performance solution for the next generation of vehicles.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,493 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess