EN
  • EN
  • DE
  • IT

LTC1985ES5-1.8#TRPBF

Part No LTC1985ES5-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON TRI SUPPLY 1.8V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.683V, 2.805V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 127100-LTC1985ES5-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1985ES5-1.8#TRPBF CAD Model

Description

Product Overview

The LTC1985ES5-1.8#TRPBF is a high-performance, low-dropout linear regulator designed by Linear Technology. This precision device is tailored to deliver a fixed output voltage of 1.8V, making it an ideal power solution for a wide range of applications that require a stable and efficient voltage source.

Key Features

  • Fixed Output Voltage: The LTC1985ES5-1.8#TRPBF provides a stable 1.8V output, which is critical for powering sensitive electronic circuits that require precise voltage levels for optimal performance.
  • Low Dropout Voltage: This regulator offers a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes it suitable for battery-powered applications where maximizing battery life is essential.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating. This protection mechanism ensures long-term reliability and stability of the regulator under various operating conditions.
  • Low Quiescent Current: The LTC1985ES5-1.8#TRPBF boasts a low quiescent current, which minimizes power consumption when the device is in idle mode, further extending battery life in portable applications.
  • Small Package: Housed in a compact SOT-23 package, this regulator is ideal for space-constrained applications, allowing designers to maintain a small footprint on their PCBs.

Applications

The LTC1985ES5-1.8#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Handheld medical equipment
  • Power supplies for sensors and DSPs
  • GPS devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1985ES5-1.8#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Additionally, the device is provided in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7424 $65.8176
58+ $2.2509 $130.5522
90+ $2.1797 $196.1730
123+ $2.1099 $259.5177
159+ $2.0400 $324.3600
213+ $1.8278 $389.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess