EN
  • EN
  • DE
  • IT

LTC695CSW-3.3#PBF

Part No LTC695CSW-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.9V 1 Active High/Active Low Automotive 16-Pin SOIC W Tube / IC MPU SUPRVSRY CIRC 3.3V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 784483-LTC695CSW-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC695-3.3
Introduction Date April 02, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC695CSW-3.3#PBF CAD Model

Description

The LTC695CSW-3.3#PBF is a high-performance, low dropout voltage regulator from Linear Technology, designed to deliver a fixed output of 3.3 volts. This regulator is a reliable solution for a wide range of applications that require a stable and efficient power supply.

Key Features

  • Voltage Output: Precisely regulated 3.3V output voltage, ideal for digital circuits that require a stable power source.
  • Low Dropout Voltage: The device's low dropout performance ensures efficient operation even with minimal input-to-output voltage differentials, reducing power loss and improving overall system efficiency.
  • High Output Current: Capable of supplying up to 100mA of output current, making it suitable for powering small to medium-sized loads.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Package Type: Housed in a 16-pin SW package, the LTC695CSW-3.3#PBF is compact and suitable for space-constrained applications.

Applications

The LTC695CSW-3.3#PBF voltage regulator is versatile and can be used in various applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Microprocessor Power Supplies
  • Industrial Controls
  • Automotive Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC695CSW-3.3#PBF is no exception. It is designed to meet stringent industry standards and undergoes rigorous testing to ensure high performance and reliability. The part number suffix "PBF" indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Availability

The LTC695CSW-3.3#PBF voltage regulator is available for order, providing designers and engineers with a dependable power management solution. For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess