EN
  • EN
  • DE

LTC1986ES6#TRPBF

Part No LTC1986ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP PROG SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3V, 5V
Output Current 10mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 115293-LTC1986ES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1986ES6#TRPBF CAD Model

Description

The LTC1986ES6#TRPBF is a high-performance, micropower, step-up DC/DC converter from Linear Technology, a brand renowned for its precision, reliability, and advanced technology in the field of power management integrated circuits. This particular component is designed to meet the needs of battery-powered and portable devices, where efficient power conversion and minimal battery drain are crucial.

Key Features

  • High Efficiency: The LTC1986ES6#TRPBF offers an efficiency that can reach up to 94%, ensuring maximum battery life and minimal heat generation.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1.0V to 4.2V, making it suitable for single-cell lithium-ion/polymer, or multicell alkaline/NiCd/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, which provides flexibility for various design requirements.
  • Low Quiescent Current: The quiescent current is a mere 20uA, which is ideal for battery-powered applications where conserving energy is a priority.
  • High Frequency Operation: Its switching frequency is 1.2MHz, allowing the use of small, low-cost capacitors and inductors, reducing the overall footprint and bill of materials.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the device from damage due to overheating.
  • Small Package: The LTC1986ES6#TRPBF is available in a compact TSOT-23 package, perfect for space-constrained applications.

Applications

The LTC1986ES6#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Medical Instruments
  • Wireless Headsets
  • Handheld Instruments
  • GPS Receivers
  • Small LCD Displays

With its impressive feature set and flexible design options, the LTC1986ES6#TRPBF from Linear Technology is an excellent choice for designers looking to optimize power consumption and performance in their portable and battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess