EN
  • EN
  • DE

LTC1986ES6

Part No LTC1986ES6
Manufacturer Linear Technology
Description 3V/5V SIM Power Supply in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208195-LTC1986ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1986ES6 CAD Model

Description

Linear Technology LTC1986ES6 Power Management IC

The LTC1986ES6 is a highly efficient, compact power management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This versatile IC is engineered to meet the demanding requirements of portable and space-constrained electronic applications. Its small footprint, combined with a high level of integration, makes it an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features:

  • High Efficiency: The LTC1986ES6 is optimized for low voltage applications, ensuring minimal power loss during operation and maintaining high efficiency across a wide range of load conditions.
  • Small Package: Encased in a compact SOT-23 package, the LTC1986ES6 is designed to fit into the tightest of PCB layouts, making it perfect for portable devices where space is at a premium.
  • Low Noise Operation: This IC is designed to produce very low output noise, a critical requirement for sensitive RF and analog circuits, ensuring reliable performance of the end application.
  • Adjustable Output: The output voltage of the LTC1986ES6 can be externally set with resistors, providing designers with flexibility in their power supply design.
  • Thermal Protection: The IC includes over-temperature protection, safeguarding the device and the system it powers from the potential damage caused by excessive heat.

Applications:

  • Portable Electronics
  • Wireless and RF Devices
  • Battery-Powered Systems
  • Handheld Instruments
  • Medical Devices

The LTC1986ES6 is a testament to Linear Technology's commitment to providing advanced power management solutions that address the evolving needs of modern electronic devices. With its combination of high efficiency, low noise operation, and a compact form factor, this IC stands out as a superior choice for engineers and designers aiming to create high-performance, battery-powered applications with stringent power and space requirements.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Linear Technology/Analog Devices website or contact their local sales representative.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3497 $60.8958
33+ $3.5701 $117.8133
51+ $3.4581 $176.3631
70+ $3.3460 $234.2200
90+ $3.2352 $291.1680
120+ $2.9002 $348.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess