EN
  • EN
  • DE

LTC1992-1CMS8

Part No LTC1992-1CMS8
Manufacturer Linear Technology
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208197-LTC1992-1CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992-1CMS8 CAD Model

Description

Linear Technology LTC1992-1CMS8 Differential Amplifier

The LTC1992-1CMS8 is a fully differential amplifier designed by Linear Technology, now part of Analog Devices, to offer a high-quality signal amplification solution for various applications. This precision amplifier is optimized for driving high-performance analog-to-digital converters (ADCs) and is suitable for differential signal processing tasks in a wide range of electronic systems.

With its low noise and low distortion characteristics, the LTC1992-1CMS8 ensures that signal integrity is maintained throughout the signal chain, making it an ideal choice for critical applications such as medical instrumentation, data acquisition systems, and communications equipment.

The device features a fixed gain of 1, which simplifies the design process by eliminating the need for external gain-setting resistors. This not only saves board space but also reduces component count, leading to a more reliable and cost-effective design. The LTC1992-1CMS8 operates over a single supply range of 2.7V to 11V or dual supplies of ±1.35V to ±5.5V, providing flexibility in power supply design and compatibility with a variety of system architectures.

Encased in an 8-lead MSOP package, the LTC1992-1CMS8 is designed for compactness and ease of integration into space-constrained applications. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial when interfacing with ADCs that utilize the full input voltage range.

The amplifier also features a high input impedance, making it suitable for high-impedance sensor interfaces and buffer applications. Its low power consumption is an added advantage for battery-powered devices, where power efficiency is critical.

In summary, the LTC1992-1CMS8 differential amplifier from Linear Technology is a robust, high-fidelity component that provides a straightforward solution for a wide array of applications requiring precise differential signal amplification. Its combination of performance, ease of use, and versatility makes it a valuable addition to any electronic system requiring accurate and reliable signal processing.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available from Analog Devices.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess