EN
  • EN
  • DE

LTC1992-1HMS8

Part No LTC1992-1HMS8
Manufacturer Linear Technology
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208198-LTC1992-1HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992-1HMS8 CAD Model

Description

Product Overview: LTC1992-1HMS8 by Linear Technology

The LTC1992-1HMS8 is a high-performance, fully differential input/output amplifier designed by Linear Technology to cater to a wide array of applications requiring precise signal conditioning. This amplifier stands out for its low power consumption and low noise operations, making it an ideal choice for battery-powered devices and high-fidelity audio applications.

Key Features

  • Low Distortion: The LTC1992-1HMS8 offers exceptionally low harmonic distortion, ensuring signal integrity and clarity, which is crucial for audio processing and other sensitive applications.
  • High Linearity: With its high linearity, this amplifier delivers accurate amplification across a wide dynamic range, preserving the nuances of the input signal.
  • Single-Supply Operation: The device can operate from a single 3V to 10.5V supply, providing design flexibility and ease of integration into various circuit configurations.
  • Low Power Consumption: It features a low quiescent current, making it suitable for portable and battery-operated equipment where power efficiency is paramount.
  • Flexible Gain Configurations: The LTC1992-1HMS8 allows for a variety of gain configurations, which can be easily set by the user to meet specific system requirements.

Applications

The LTC1992-1HMS8 is versatile and can be employed in numerous applications such as:

  • High-Fidelity Audio Equipment
  • ADC Driver
  • DAC Output Buffer
  • Signal Conditioning for Test Equipment
  • Battery-Powered Systems
  • Active Filters
  • Communications Equipment

Package and Quality

The LTC1992-1HMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Linear Technology ensures that the product meets high-quality standards, with rigorous testing and quality control measures in place to provide reliable performance in critical applications.

Overall, the LTC1992-1HMS8 from Linear Technology is a robust, low-power differential amplifier that offers high fidelity and precision, making it a top choice for designers looking to enhance their signal processing capabilities.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess