EN
  • EN
  • DE

LTC1992CMS8

Part No LTC1992CMS8
Manufacturer Linear Technology
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208203-LTC1992CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992CMS8 CAD Model

Description

The LTC1992CMS8, crafted by the renowned Linear Technology, is a high-performance differential amplifier designed to deliver precision signal conditioning in a variety of applications. This versatile component is engineered to cater to the needs of modern electronic systems that require accurate and reliable signal amplification with minimal distortion.

Key Features:

  • Fully Differential Input and Output: The LTC1992CMS8 boasts fully differential inputs and outputs, ensuring that the signal integrity is maintained even in environments with high common-mode noise.
  • Low Distortion and Noise: It offers exceptionally low harmonic distortion and noise, making it ideal for high-fidelity audio applications and precision data acquisition systems.
  • High Linearity: With its high linearity performance, the LTC1992CMS8 ensures minimal signal alteration, preserving the quality and integrity of the original signal.
  • Flexible Power Supply Range: The device can operate from a single 2.7V to 6V supply or from dual ±1.35V to ±3V supplies, providing versatility in various circuit configurations.
  • Low Power Consumption: Its low power consumption is a significant advantage for battery-powered devices, where efficiency is paramount.
  • Adjustable Gain: The gain can be configured by external resistors, giving designers the flexibility to tailor the amplification to specific requirements.
  • Robust Package: The LTC1992CMS8 is available in an 8-lead MSOP package, which is suitable for space-constrained applications while offering robustness and reliability.

Applications:

The LTC1992CMS8 is an excellent choice for a wide range of applications, including:

  • Differential to Single-Ended Conversion
  • Active Filtering
  • ADC Driver Amplifier
  • Signal Conditioning for Test and Measurement
  • High-Fidelity Audio Systems

With its outstanding performance characteristics, the LTC1992CMS8 differential amplifier from Linear Technology is a reliable and effective solution for precise signal processing in critical electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess