EN
  • EN
  • DE
  • IT

LTC202CN#PBF

Part No LTC202CN#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP / Analog Switch Quad SPST 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 125 Ohm
Channel-to-Channel Matching (ΔRon) 6.25 Ohm
Operating Supply Voltage 5V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 400ns, 300ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 782302-LTC202CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC202
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC202CN#PBF CAD Model

Description

The LTC202CN#PBF is a high-performance dual Single Pole Single Throw (SPST) analog switch designed by Linear Technology, now part of Analog Devices. This switch is a dependable component for a wide range of applications that require precise and efficient control of analog signals. The device is housed in a robust package, ensuring its reliability and longevity in various environments.

Key Features

  • Low On-Resistance: The LTC202CN#PBF features a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single Supply Operation: It operates from a single supply ranging from 4.5V to 16V or from dual supplies of ±4.5V to ±8V, providing flexibility in system design.
  • Fast Switching Times: The switch offers fast switching times (t<sub>ON and t<sub>OFF) in the nanosecond range, which is ideal for high-speed applications.
  • Low Power Consumption: With its CMOS technology, the LTC202CN#PBF consumes very low power, which is crucial for battery-powered and portable devices.
  • High Off-Isolation: The device provides excellent off-isolation, reducing the possibility of crosstalk between channels.

Applications

The LTC202CN#PBF is suitable for a variety of applications, including but not limited to:

  • Sample and Hold Circuits
  • Test Equipment
  • Communication Systems
  • Battery-Powered Systems
  • Analog Signal Routing

Quality and Reliability

Linear Technology's LTC202CN#PBF is designed with quality in mind, ensuring that each device meets the company's high standards for reliability and performance. The product is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Ordering Information

The LTC202CN#PBF is available in an 8-pin PDIP package, offering ease of integration into various circuit designs. For detailed specifications and ordering information, please refer to the official Linear Technology datasheet or contact your local authorized distributor.

You May Also Be Interested in

Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Maxim Integrated
IC SWITCH SPST-NCX4 3OHM 16UCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4828 $57.1044
55+ $2.0372 $112.0460
86+ $1.9736 $169.7296
118+ $1.9099 $225.3682
152+ $1.8462 $280.6224
203+ $1.6552 $336.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess