EN
  • EN
  • DE

LTC2050HVCS8

Part No LTC2050HVCS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072524-LTC2050HVCS8
Ultra Librarian 3D Model Ultra Librarian LTC2050HVCS8 CAD Model

Description

LTC2050HVCS8 Precision Zero-Drift Operational Amplifier

The LTC2050HVCS8 is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision op-amp stands out for its zero-drift feature, ensuring that the offset voltage does not change over time and temperature, which is a crucial attribute for precision applications. The device is ideal for high-accuracy data acquisition systems, medical instrumentation, and any application where long-term stability is paramount.

The LTC2050HVCS8 operates with a wide supply voltage range of 2.7V to 11V, or ±2.7V to ±5.5V for split supplies, making it versatile for various power environments. This flexibility allows designers to use the same part in different systems without worrying about the power supply compatibility. Additionally, the device boasts a low supply current of only 750µA, which is beneficial for power-sensitive applications.

One of the key features of the LTC2050HVCS8 is its low input offset voltage of 5µV max and an extremely low input offset drift of less than 30nV/°C, which is exceptional for maintaining accuracy over a wide temperature range. Furthermore, the op-amp has a high open-loop gain of 130dB, which contributes to its high level of precision in amplification tasks.

The LTC2050HVCS8 is packaged in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications. The device also includes an input common-mode range that extends from the negative supply all the way to the positive supply, and an output stage that swings rail-to-rail, ensuring maximum dynamic range in single-supply operations.

Additionally, the LTC2050HVCS8 is designed to be robust with features such as over-the-temperature protection and is specified for operation from -40°C to 125°C, catering to industrial and automotive applications that require reliable performance under harsh conditions.

In summary, the LTC2050HVCS8 from Linear Technology is an excellent choice for designers looking for a high-precision, zero-drift operational amplifier with low power consumption, wide supply voltage range, and compact packaging. Its superior specifications make it a go-to component for applications demanding the highest level of accuracy and stability.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2243 $50.6916
29+ $3.4661 $100.5169
45+ $3.3578 $151.1010
62+ $3.2495 $201.4690
80+ $3.1412 $251.2960
107+ $2.8162 $301.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess