EN
  • EN
  • DE

LTC2051HVCS8#TRPBF

Part No LTC2051HVCS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 1mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1061264-LTC2051HVCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051HVCS8#TRPBF CAD Model

Description

Product Overview: LTC2051HVCS8#TRPBF

The LTC2051HVCS8#TRPBF is a high-performance, zero-drift operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now a part of Analog Devices. This precision op-amp is a part of the LTC2051 series and is well-suited for applications requiring low noise, low offset, and long-term stability. The LTC2051HVCS8#TRPBF comes in an 8-lead SOIC package with a lead-free finish, which is indicated by the '#TRPBF' suffix, making it compliant with RoHS standards.

One of the key features of the LTC2051HVCS8#TRPBF is its high voltage operation, capable of functioning with a supply range of ±2.5V to ±15V, making it versatile for various applications that require a wide dynamic range. The device is optimized for dual supply operation, but it can also operate from a single supply, providing design flexibility.

The zero-drift architecture of the LTC2051HVCS8#TRPBF ensures that the offset voltage is automatically corrected over time and temperature, resulting in an ultra-low offset and offset drift. This characteristic makes it an excellent choice for precision applications such as instrumentation, medical devices, and process control, where stability and accuracy are critical.

Additionally, the op-amp has a low input bias current and low noise, contributing to its high precision. The LTC2051HVCS8#TRPBF also features a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which enhance its performance in the presence of common-mode and power supply noises.

The device is designed to be robust, with over-the-temperature protection and the ability to handle ±10V differential input voltages without damage. This makes it reliable in harsh conditions and ensures a long operational lifespan. The LTC2051HVCS8#TRPBF is typically used in applications such as battery-powered instruments, temperature measurements, precision current sensing, and DAC output amplifiers.

In summary, the LTC2051HVCS8#TRPBF from Linear Technology is a high-quality, zero-drift operational amplifier that offers precision, stability, and flexibility, making it a suitable choice for a wide range of high-accuracy analog applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7361 $53.6805
12+ $8.8091 $105.7092
18+ $8.5338 $153.6084
25+ $8.2585 $206.4625
32+ $7.9832 $255.4624
42+ $7.1574 $300.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess