EN
  • EN
  • DE

LTC2057IMS#PBF

Part No LTC2057IMS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 1.5MHZ 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Operating Supply Current 900μA
Channel Output Current 30mA
Supply Voltage - Operating 4.75 V to 36 V, ±2.38 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1061314-LTC2057IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2057IMS#PBF CAD Model

Description

Product Overview: LTC2057IMS#PBF

The LTC2057IMS#PBF is a high precision, low noise operational amplifier from Linear Technology, now part of Analog Devices, which is renowned for its advanced analog integrated circuits. This particular model is packaged in an MSOP-10 (Medium Small Outline Package) and features a lead(Pb)-free finish, denoted by the '#PBF' suffix. The LTC2057 is specifically designed to offer a combination of low offset, low drift, and low noise, making it an ideal choice for high-performance applications that require accuracy and stability over time and temperature variations.

Key Features

  • Low Offset Voltage: The LTC2057 boasts an ultra-low input offset voltage, which significantly reduces errors in precision applications.
  • Low Drift: With minimal voltage drift over temperature, this op-amp ensures consistent performance, which is critical in temperature-sensitive applications.
  • Low Noise: It exhibits exceptionally low noise characteristics, making it suitable for high-fidelity audio applications and sensitive measurement equipment.
  • Wide Supply Range: The device operates with a supply voltage range from 2.7V to 5.5V, offering flexibility in various power environments.
  • Rail-to-Rail Output: The LTC2057 can drive its output to both supply rails, which maximizes the dynamic range in single-supply operations.
  • Power Efficiency: It is optimized for low power consumption, which is beneficial for battery-powered devices and energy-saving applications.
  • CMRR and PSRR: High Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) minimize the influence of supply voltages and common-mode signals on the accuracy of the amplifier.

Applications

The LTC2057IMS#PBF is suitable for a wide range of applications due to its precision characteristics. It is commonly used in:

  • Test and Measurement Systems
  • Precision Data Acquisition
  • Medical Instrumentation
  • Automotive Control Systems
  • Temperature Sensing and Control
  • Professional Audio Equipment
  • Strain Gauge Amplifiers

With its high-performance specifications, the LTC2057IMS#PBF is a reliable and versatile choice for designers who require an operational amplifier that delivers accuracy and stability without compromising on noise and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7298 $52.2172
33+ $3.0603 $100.9899
51+ $2.9647 $151.1997
70+ $2.8691 $200.8370
91+ $2.7734 $252.3794
121+ $2.4865 $300.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,098 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess