EN
  • EN
  • DE

LTC2122IUK#PBF

Part No LTC2122IUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Analog to Digital Converter Adc, 14 Bit, 170MSPS, Spi, QFN-48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Interface SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Number of A/D Converters 2
Number of Bits 14
Number of Channels 2
Number of Converters 2
Number of Inputs 2
Number of Pins 48
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 170 Msps
Win Source Part Number 1072076-LTC2122IUK#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2122IUK#PBF CAD Model

Description

LTC2122IUK#PBF - High-Speed, Low-Power ADC from Linear Technology

The LTC2122IUK#PBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications that require high-speed data acquisition and exceptional dynamic performance. This product is part of Linear Technology's high-speed ADC portfolio, which is known for combining high performance with low power consumption, making it an ideal choice for a wide range of industrial, communication, and medical applications.

Key Features

  • Resolution: The LTC2122IUK#PBF offers a 12-bit resolution, providing precise digital representation of the input signal.
  • Sampling Rate: This ADC features a maximum sampling rate of up to 250 MSPS (Mega Samples Per Second), enabling it to capture fast transient signals with high fidelity.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2122IUK#PBF is designed for low power operation, consuming only 1.25 W at the full 250 MSPS rate, which is beneficial for power-sensitive applications.
  • Input Range: The device has a flexible input range, which includes a 2 V<sub>pp differential input range, allowing it to interface with a variety of signal sources.
  • Output Interface: It includes an LVDS (Low-Voltage Differential Signaling) output interface, ensuring high-speed data transmission with reduced noise.
  • Package: The LTC2122IUK#PBF comes in a compact 7mm x 7mm QFN package, making it suitable for space-constrained applications.

Applications

The ADC's high-speed and precision characteristics make it suitable for:

  • Telecommunications systems, such as digital receivers and software-defined radios.
  • Medical imaging systems, including ultrasound and CT scanners.
  • Data acquisition systems in scientific and aerospace instrumentation.
  • Automated test equipment that requires rapid and accurate measurement capabilities.

The LTC2122IUK#PBF is designed to operate over the industrial temperature range, ensuring reliable performance in harsh environments. With its combination of speed, accuracy, and low power consumption, the LTC2122IUK#PBF ADC from Linear Technology is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess