EN
  • EN
  • DE

LTC2144CUP-12#TRPBF

Part No LTC2144CUP-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 105MSPS 64-QFN / 2-Channel Dual ADC Pipelined 105Msps 12-bit Parallel 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782339-LTC2144CUP-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2144
Introduction Date March 17, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2144CUP-12#TRPBF CAD Model

Description

Product Overview: LTC2144CUP-12#TRPBF

The LTC2144CUP-12#TRPBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to cater to applications that demand high-speed data conversion with exceptional accuracy and reliability. It is an ideal choice for advanced digital signal processing (DSP) systems, medical imaging, telecommunications, and industrial instrumentation.

Key Features

  • Resolution: The LTC2144CUP-12#TRPBF offers a 14-bit resolution, providing high precision and fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 125Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for capturing rapidly changing signals without loss of information.
  • Dual ADC Channels: The dual-channel configuration allows simultaneous sampling of two analog signals, which is essential for applications requiring phase-coherent sampling or stereo audio processing.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2144CUP-12#TRPBF maintains efficient operation, reducing the overall power consumption of the system.
  • Serial LVDS Outputs: The ADC features low-voltage differential signaling (LVDS) outputs, which provide robust, high-speed data transmission with reduced noise susceptibility.
  • Small Package: Housed in a compact QFN package, the LTC2144CUP-12#TRPBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC2144CUP-12#TRPBF is versatile in its applications due to its high-speed performance and dual-channel capability. It is particularly well-suited for:

  • Communications Systems
  • Medical Imaging Equipment
  • Industrial Instrumentation
  • Portable Instrumentation
  • Radar and Satellite Systems
  • Digital Oscilloscopes

Quality and Reliability

Linear Technology's LTC2144CUP-12#TRPBF is manufactured with a commitment to quality, ensuring reliable performance in critical applications. The product is available in tape and reel packaging (denoted by the TRPBF suffix), facilitating automated assembly processes for high-volume production. With its robust design and Linear Technology's reputation for precision engineering, this ADC stands as a top-tier choice for designers seeking to integrate high-speed data conversion into their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess