EN
  • EN
  • DE

LTC2158CUP-12#PBF

Part No LTC2158CUP-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 310MSPS / 2-Channel Dual ADC Pipelined 310Msps 12-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 310M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.74 V ~ 1.9 V
Voltage - Supply, Digital 1.74 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782365-LTC2158CUP-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2158
Introduction Date January 09, 2012
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2158CUP-12#PBF CAD Model

Description

LTC2158CUP-12#PBF - High-Performance Dual ADC from Linear Technology

The LTC2158CUP-12#PBF is a state-of-the-art dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices, that provides an exceptional combination of high-speed performance and low-noise operation. This product is specifically tailored for demanding applications such as medical imaging, communications systems, and industrial instrumentation where precise signal processing is critical.

Key Features and Benefits

  • High Resolution: The dual 14-bit ADCs ensure high-resolution measurements, making it ideal for high-precision applications.
  • Fast Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), the LTC2158CUP-12#PBF can handle high-speed signals without compromising data integrity.
  • Low Noise Performance: Designed with Linear Technology's expertise in analog circuitry, this ADC features a low noise floor, which is crucial for applications requiring high signal purity.
  • Wide Input Bandwidth: The product supports a wide input bandwidth that allows for the digitization of high-frequency signals without significant attenuation.
  • Differential Inputs: Differential input architecture provides improved noise rejection and is beneficial in environments with common-mode noise.
  • CMOS or LVDS Output: Users can choose between CMOS or LVDS output interfaces, providing flexibility for various digital backend processing systems.
  • Power Efficiency: The device is designed for power-conscious applications, offering a balance between performance and power consumption.
  • Multi-Device Synchronization: It includes features that enable synchronization of multiple devices for larger system requirements.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Industrial Instrumentation
  • Radar and Satellite Antenna Arrays

The LTC2158CUP-12#PBF is packaged in a compact 64-pin QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. With its combination of speed, precision, and low power, the LTC2158CUP-12#PBF is an excellent choice for system designers looking to enhance the performance of their data acquisition systems.

For detailed specifications and application support, designers can refer to the comprehensive datasheet and technical documentation provided by Linear Technology/Analog Devices.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess