EN
  • EN
  • DE

LTC2163CUK#PBF

Part No LTC2163CUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR/SRL 80MSP 48QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782373-LTC2163CUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2163
Introduction Date November 09, 2010
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2163CUK#PBF CAD Model

Description

Linear Technology's LTC2163CUK#PBF High-Speed ADC

The LTC2163CUK#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver outstanding accuracy and speed for a wide range of applications including wireless communications, medical imaging, and industrial data acquisition systems. With its advanced design and robust feature set, this ADC is an ideal choice for engineers looking to enhance the performance of their high-speed signal processing systems.

Key Features:

  • High Resolution: The LTC2163CUK#PBF boasts a 16-bit resolution, enabling precise digital representation of analog signals, which is critical for applications requiring high levels of accuracy and detail.
  • Fast Sampling Rate: With a sampling rate of up to 250Msps (Mega samples per second), this ADC is capable of converting high-frequency signals without compromising the integrity of the data, making it perfect for high-speed applications.
  • Low Power Consumption: Efficiency is a key consideration in modern electronics, and the LTC2163CUK#PBF addresses this with its low power consumption, ensuring minimal thermal impact and longer operational lifetimes for battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal amplitudes in noisy environments.
  • Flexible Interface Options: It supports CMOS or LVDS output modes, providing flexibility in interfacing with a variety of digital systems, and making it easier to integrate into existing designs.

Applications:

  • Wireless Communication Systems
  • Medical Imaging Equipment
  • Industrial Data Acquisition
  • Instrumentation
  • Radar and Satellite Systems

The LTC2163CUK#PBF is housed in a compact QFN-48 package, which is ideal for space-constrained applications. Its robust construction ensures reliable operation over a wide temperature range, making it suitable for both commercial and industrial environments. Whether you're developing cutting-edge technology or upgrading existing systems, the LTC2163CUK#PBF from Linear Technology provides the high-speed, high-accuracy ADC performance you need to stay ahead in today's fast-paced electronics industry.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess