EN
  • EN
  • DE

LTC2202IUK#PBF

Part No LTC2202IUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 10MSPS 48-QFN / 1-Channel Single ADC Pipelined 10Msps 16-bit Parallel 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 10M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782407-LTC2202IUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2202
Introduction Date October 13, 2004
ECCN 3A991.c.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2202IUK#PBF CAD Model

Description

LTC2202IUK#PBF - A High-Speed ADC from Linear Technology

The LTC2202IUK#PBF is a cutting-edge analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This high-speed ADC is capable of converting analog signals into digital data at a rapid rate, making it an ideal choice for a variety of demanding applications such as medical imaging, digital communication, and instrumentation.

Key Features

  • High Sampling Rate: The LTC2202IUK#PBF boasts an impressive sampling rate of up to 250Msps (Mega samples per second), allowing it to accurately capture high-frequency signals.
  • Resolution: With a 16-bit resolution, this ADC provides a high level of detail in the digital representation of the analog input signal.
  • Low Noise Performance: It features an excellent signal-to-noise ratio (SNR), ensuring that the digital output is both accurate and reliable.
  • Wide Input Bandwidth: The device can handle a wide input bandwidth, which is essential for maintaining signal integrity in high-speed applications.
  • Power Efficiency: Despite its high performance, the LTC2202IUK#PBF is designed to be power-efficient, which is crucial for portable and battery-powered devices.

Robust Design

The LTC2202IUK#PBF is encapsulated in a 48-pin QFN package, which is known for its small footprint and excellent thermal performance. The product is also characterized by its industrial temperature range, making it reliable in harsh environments.

Easy Integration

Integration of the LTC2202IUK#PBF into system designs is facilitated by its parallel output interface, which is compatible with many standard digital signal processors (DSPs) and field-programmable gate arrays (FPGAs). Additionally, the device includes features such as an internal oscillator and a flexible reference voltage input, which simplify the design and reduce the need for external components.

Applications

With its robust set of features, the LTC2202IUK#PBF is well-suited for a wide range of applications that require high-speed and high-accuracy data conversion. These include but are not limited to wireless communication systems, radar and satellite systems, test and measurement equipment, and high-resolution imaging systems.

The LTC2202IUK#PBF is a testament to Linear Technology's commitment to providing high-performance, reliable solutions for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.4503 $71.4503
2+ $58.6259 $117.2518
3+ $56.7938 $170.3814
4+ $54.9618 $219.8472
5+ $53.1297 $265.6485
7+ $47.6335 $333.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess