EN
  • EN
  • DE

LTC2208IUP

Part No LTC2208IUP
Manufacturer Linear Technology
Description 16-Bit, 130Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208287-LTC2208IUP
Manufacturer Homepage www.linear.com
Family Name LTC2208
Introduction Date October 13, 2004
ECCN 3A001.a.5.a.5
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Wireless, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LTC2208IUP CAD Model

Description

Linear Technology LTC2208IUP High-Speed ADC

The LTC2208IUP is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, renowned for its high performance and precision in demanding applications. This 16-bit ADC operates at a conversion rate of 130Msps, making it an ideal choice for high-speed signal processing tasks in a variety of fields including communications, imaging, and medical equipment.

Key Features

  • High-Speed Performance: With a sampling rate of 130Msps, the LTC2208IUP is designed to handle high-speed signals without compromising data integrity, ensuring accurate digital representation of the analog input signal.
  • Resolution: The 16-bit resolution of this ADC offers fine granularity, which allows for the detection of small signal variations, essential for high-precision measurements and analysis.
  • Low Noise: The LTC2208IUP boasts excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) characteristics, minimizing the noise and distortion in the signal conversion process.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, providing flexibility for use in different applications.
  • Differential Inputs: Differential input capability helps to reduce common-mode noise, further enhancing the signal integrity.
  • Power Efficiency: This ADC is designed to be power-efficient, which is critical for portable and battery-powered applications where power consumption is a concern.
  • Robust Operating Temperature Range: The LTC2208IUP operates reliably over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The versatile nature of the LTC2208IUP ADC makes it an excellent choice for a wide array of applications, including:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • High-Resolution Imaging Systems
  • Digital Oscilloscopes
  • Medical Imaging Devices
  • Test and Measurement Equipment

Overall, the LTC2208IUP from Linear Technology is a high-quality ADC offering robust performance for applications where speed, accuracy, and reliability are paramount.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7463 $70.7463
2+ $66.2687 $132.5374
3+ $64.0299 $192.0897
4+ $59.5523 $238.2092
5+ $57.3135 $286.5675
6+ $55.0747 $330.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess