Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208288-LTC2208UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2208UP CAD Model

Description

Linear Technology LTC2208UP High-Speed ADC

The LTC2208UP is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed for applications that demand high performance and precision. This 16-bit ADC operates at a 130Msps sampling rate, making it an ideal choice for high-speed signal processing tasks in communications, imaging, and medical systems.

Key Features:

  • High Resolution: With 16-bit resolution, the LTC2208UP provides fine detail in signal conversion, ensuring minimal data loss and high fidelity in the digital representation of analog signals.
  • Fast Sampling Rate: The 130Msps sampling rate allows this ADC to handle high-frequency signals, capturing rapid changes and transients that slower converters might miss.
  • Wide Input Bandwidth: The LTC2208UP boasts an impressive analog input bandwidth, accommodating a broad range of frequencies and making it versatile for various high-speed applications.
  • Low Noise Performance: Engineered for low noise operation, this ADC maintains signal integrity by minimizing the introduction of unwanted artifacts or distortions.
  • Differential Inputs: Differential input capability enhances the noise immunity of the system, particularly important in environments with high electromagnetic interference (EMI).
  • Flexible Supply Voltage: The LTC2208UP operates on a single 1.8V supply, with an optional 3.3V supply for the digital interface, providing flexibility in system power design.
  • Output Data Formatting: This ADC features customizable output data formats, including 2's complement and offset binary, allowing easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Power Efficiency: An optional power-down mode significantly reduces power consumption when the ADC is not in active use, aiding in thermal management and power budgeting.

Applications:

The LTC2208UP is suited for a wide range of high-speed data acquisition systems. Its robust performance makes it particularly useful in:

  • Wireless and Wired Broadband Communication
  • High-Resolution Imaging Systems
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • Digital Oscilloscopes
  • Medical Imaging Devices

Overall, the LTC2208UP from Linear Technology is a powerful ADC solution that delivers high-speed, precision data conversion for advanced digital processing requirements.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention