Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208311-LTC2228CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2228CUH CAD Model

Description

Linear Technology LTC2228CUH: High-Speed ADC

The LTC2228CUH from Linear Technology is a cutting-edge, high-speed, 12-bit Analog-to-Digital Converter (ADC) designed to deliver exceptional performance for a wide range of applications. With a sampling rate of up to 65Msps, this ADC is an ideal choice for applications that require high data acquisition speeds, such as medical imaging, digital communication, and instrumentation.

Encased in a compact QFN-32 package, the LTC2228CUH offers an impressive dynamic range that ensures accurate signal representation, minimizing distortion and noise. This makes it perfect for situations where signal integrity is paramount. The device operates on a single 3.3V supply, simplifying power management in complex systems.

One of the standout features of the LTC2228CUH is its flexible input range. Users can select from 1Vp-p to 2Vp-p input spans, allowing for greater versatility in various system designs. Additionally, the ADC includes a shutdown feature that reduces power consumption when the device is not in active use, which is particularly beneficial for power-sensitive applications.

The LTC2228CUH also boasts an onboard, programmable gain amplifier (PGA), which can be used to increase the effective number of bits (ENOB) and improve the signal-to-noise ratio (SNR). The PGA, along with the use of Linear Technology's proprietary No Latency Delta-Sigma™ architecture, ensures that the LTC2228CUH provides excellent AC performance.

For designers looking to streamline their development process, Linear Technology offers evaluation boards and comprehensive software support for the LTC2228CUH. This facilitates rapid prototyping and testing, allowing for quicker time-to-market.

In summary, the LTC2228CUH is a robust, high-speed ADC that combines speed, precision, and flexibility. It is a suitable choice for professionals seeking a reliable ADC solution that can keep pace with the increasing demands of modern electronics.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention