Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208325-LTC2233IUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2233IUK CAD Model

Description

The LTC2233IUK is a cutting-edge analog-to-digital converter (ADC) brought to you by Linear Technology, a brand renowned for its high-performance integrated circuits. This high-speed ADC is designed to deliver exceptional performance in a variety of demanding applications, including wireless communications, imaging systems, and digital signal processing.

Key Features

  • High Sampling Rate: The LTC2233IUK boasts a sampling rate of up to 105Msps, making it one of the fastest in its class and suitable for high-frequency signal processing.
  • Resolution: With a 10-bit resolution, this ADC provides fine granularity, ensuring accurate digital representation of analog signals.
  • Low Power Consumption: Efficiency is at the core of the LTC2233IUK design, with a power consumption of just 135mW at the full 105Msps rate, which is ideal for power-sensitive applications.
  • Differential Inputs: The differential input structure enhances noise immunity, a crucial feature for maintaining signal integrity in noisy environments or high-speed applications.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures reliable and consistent operation.

Performance and Reliability

The LTC2233IUK is designed to operate over an industrial temperature range, ensuring reliability and stability in harsh conditions. Its robust design is complemented by Linear Technology's commitment to quality, making it a trusted choice for industrial and commercial applications where precision and durability are paramount.

Package and Integration

Housed in a compact 5mm x 5mm QFN package, the LTC2233IUK is designed for space-constrained applications. The small footprint allows for easier integration into system designs without compromising on performance. Additionally, the ADC is fully supported by Linear Technology with comprehensive technical documentation, making the design-in process as smooth as possible.

Applications

With its high-speed capabilities and robust design, the LTC2233IUK is well-suited for a variety of applications, including:

  • Telecommunications
  • Medical Imaging
  • Radar and Satellite Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

In summary, the LTC2233IUK from Linear Technology is an exceptional choice for designers looking for a high-speed, low-power, and reliable ADC solution. Its performance and compact design make it an excellent component for advanced electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention