EN
  • EN
  • DE

LTC2249IUH

Part No LTC2249IUH
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 80Msps Low Power 3V ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Linear Technology
Win Source Part Number 303231-LTC2249IUH
Family Name LTC2249
Introduction Date April 28, 2011
ECCN 3A991.c.3
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2249IUH CAD Model

Description

LTC2249IUH - High-Speed ADC from Linear Technology

LTC2249IUH ADC

The LTC2249IUH is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed, high-fidelity data conversion for a wide range of applications. This 14-bit ADC operates at a sampling rate of up to 250Msps, making it an ideal solution for demanding signal processing tasks that require rapid and precise digitalization of analog signals.

Built using Linear Technology's advanced silicon design techniques, the LTC2249IUH achieves outstanding dynamic performance, including a 73dB Signal-to-Noise Ratio (SNR) and 85dB Spurious Free Dynamic Range (SFDR). This level of performance ensures that signals are captured with high accuracy and minimal distortion, which is crucial for applications such as medical imaging, telecommunications, and instrumentation.

The LTC2249IUH comes in a compact QFN-32 (5mm x 5mm) package, which is well-suited for space-constrained applications. It operates over a single 1.8V supply, with a power consumption of just 140mW at the full 250Msps rate, making it an energy-efficient choice for portable and battery-powered devices.

The device features a flexible digital interface that supports both CMOS and LVDS logic levels, allowing for easy integration with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs). Additionally, the LTC2249IUH includes features such as an optional internal dithering for improved SFDR performance over a wide input frequency range and an out-of-range indicator signal for robust error detection and handling.

Linear Technology's commitment to quality and reliability is evident in the LTC2249IUH, which is designed to meet the stringent requirements of industrial and military-grade specifications. Whether you're developing high-speed data acquisition systems, communication infrastructure, or advanced radar and imaging technologies, the LTC2249IUH provides the performance and reliability you need to deliver superior results.

Key Features:

  • 14-Bit Resolution
  • 250Msps Sampling Rate
  • 73dB SNR and 85dB SFDR
  • Single 1.8V Supply Operation
  • Low Power Consumption: 140mW
  • CMOS/LVDS Digital Interfaces
  • Compact QFN-32 Package
  • Optional Internal Dithering

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8802 $68.6406
7+ $18.7736 $131.4152
10+ $18.1869 $181.8690
14+ $17.6003 $246.4042
17+ $17.0135 $289.2295
23+ $15.2535 $350.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess