EN
  • EN
  • DE

AD7264BSTZ-5

Part No AD7264BSTZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, 14-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 500k
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA, Simultaneous Sampling
Operating Temperature Range -40°C ~ 105°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1137048-AD7264BSTZ-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7264
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7264BSTZ-5 CAD Model

Description

Product Overview: AD7264BSTZ-5 from Analog Devices Inc.

The AD7264BSTZ-5 is a high-performance, dual 12-bit analog-to-digital converter (ADC) integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC features two complete sampling channels, each with its own 12-bit SAR ADC, input amplifier, and programmable gain array, making it an ideal choice for a wide range of data acquisition systems where dual-channel measurements are essential.

Key Features

  • Dual 12-Bit SAR ADCs: The device integrates two successive approximation register (SAR) ADCs that offer rapid and precise conversion of analog signals to digital data.
  • High-Speed Sampling: Each ADC channel is capable of sampling at a rate of 5 MSPS (Mega-Samples Per Second), providing the necessary speed for high-frequency signal processing applications.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for adjustable input ranges, offering flexibility and improved signal acquisition by optimizing the dynamic range for various input signals.
  • Flexible Power/Throughput Options: The AD7264BSTZ-5 provides users with the ability to balance power consumption with throughput requirements, making it suitable for both power-sensitive and high-speed applications.
  • Low Power Consumption: The device is designed for efficient power usage, which is critical for battery-powered and portable applications.
  • SPI-Compatible Serial Interface: The ADC features a serial peripheral interface (SPI) that ensures easy integration with microcontrollers and digital signal processors.
  • Compact LQFP Package: Housed in a 48-lead LQFP (Low Profile Quad Flat Package), the AD7264BSTZ-5 is designed for space-constrained applications.

Applications

The AD7264BSTZ-5 is versatile and can be used in a variety of applications, including:

  • Industrial data acquisition systems
  • Medical imaging equipment
  • Communications systems
  • Instrumentation and control systems
  • Battery-powered devices

With its dual-channel design, high-speed performance, and programmable features, the AD7264BSTZ-5 from Analog Devices Inc. is a robust solution for designers seeking to implement precise and efficient data acquisition in their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess