EN
  • EN
  • DE

LTC2236IUH

Part No LTC2236IUH
Manufacturer Linear Technology
Description 10-Bit, 65/40/25Msps Low Noise 3V ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208328-LTC2236IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2236IUH CAD Model

Description

Linear Technology LTC2236IUH - High-Speed ADC

The LTC2236IUH from Linear Technology is a high-performance, low-power, 12-bit, 3 Msps Analog-to-Digital Converter (ADC) that offers a unique blend of speed and precision for a wide array of applications. Designed to meet the rigorous demands of advanced digital signal processing (DSP) systems, this ADC is an ideal choice for applications such as medical imaging, communications, data acquisition systems, and industrial instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of up to 3 megasamples per second (Msps), the LTC2236IUH ensures rapid data acquisition, making it suitable for high-speed signal processing tasks.
  • Resolution: The 12-bit resolution provides the accuracy needed for precision measurements, ensuring that even subtle signal variations are captured.
  • Low Power Consumption: The device's efficient design minimizes power consumption, which is critical for battery-powered and portable applications.
  • Flexible Input Range: It features a differential input range of ±1V, which allows it to interface with a variety of signal sources without the need for additional signal conditioning.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures reliable and consistent operation.
  • Small Form Factor: Housed in a compact 32-lead QFN package, the LTC2236IUH saves valuable board space in space-constrained applications.

Advanced Specifications

The LTC2236IUH boasts a Signal-to-Noise Ratio (SNR) of 70.6dB and a Total Harmonic Distortion (THD) of -85dB, delivering high-fidelity signal conversion. Its power dissipation is a mere 90mW at the full 3Msps rate, which drops to 10mW in shutdown mode. The device also features a sleep mode to further conserve power when not in active conversion.

Design Support

Linear Technology provides comprehensive design support for the LTC2236IUH, including detailed datasheets, application notes, and evaluation kits. Designers can take advantage of Linear Technology's expertise to integrate the ADC into their systems with confidence and efficiency.

Conclusion

The LTC2236IUH from Linear Technology is a top-tier ADC solution that combines speed, precision, and power efficiency. Its robust feature set and compact size make it an excellent choice for designers looking to push the boundaries of performance in their digital signal processing applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3289 $57.9867
8+ $15.8605 $126.8840
12+ $15.3650 $184.3800
16+ $14.8695 $237.9120
21+ $14.3728 $301.8288
27+ $12.8863 $347.9301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess