EN
  • EN
  • DE

LTC2238CUH

Part No LTC2238CUH
Manufacturer Linear Technology
Description 10-Bit, 65/40/25Msps Low Noise 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208331-LTC2238CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2238CUH CAD Model

Description

The LTC2238CUH from Linear Technology is a high-performance 10-bit analog-to-digital converter (ADC) designed to bring together both speed and precision in a compact QFN package. This state-of-the-art ADC operates at a conversion rate of up to 105 megasamples per second (Msps), making it an ideal choice for demanding applications that require high data acquisition rates such as medical imaging, digital communication, and high-speed instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of 105Msps, the LTC2238CUH captures fast transient signals with high fidelity, ensuring that critical information is not lost in high-speed applications.
  • Resolution: The 10-bit resolution provides a fine quantization level, allowing for detailed signal representation which is essential for precise measurements and analysis.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed to be power-efficient, making it suitable for portable and battery-powered applications where power availability is a concern.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a wider dynamic range, which is particularly beneficial in environments with high levels of electromagnetic interference (EMI).
  • Flexible Supply Voltage: The LTC2238CUH operates with a single 3.3V supply, simplifying power supply design and integration into existing systems.
  • Compact QFN Package: Housed in a 32-lead (5mm × 5mm) QFN package, the device minimizes board space requirements, which is crucial for space-constrained applications.

Applications

The LTC2238CUH is versatile and can be used across a wide range of industries and applications. Some of the typical applications include:

  • Medical Imaging Systems
  • Digital Communications
  • Data Acquisition Systems
  • High-Speed Instrumentation
  • Radar and Satellite Systems

Overall, the LTC2238CUH ADC from Linear Technology is a robust and reliable choice for designers looking to integrate a high-speed, high-resolution ADC into their systems. Its combination of performance, efficiency, and compact form factor makes it a top contender in its class.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess