EN
  • EN
  • DE

LTC2238IUH

Part No LTC2238IUH
Manufacturer Linear Technology
Description 10-Bit, 65/40/25Msps Low Noise 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208332-LTC2238IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2238IUH CAD Model

Description

Linear Technology's LTC2238IUH: High-Speed ADC

The LTC2238IUH is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed and high-fidelity data conversion for a wide range of demanding applications. This versatile product is an essential component for engineers looking to achieve precise digital representations of analog signals in their electronic designs.

Key Features:

  • High-Speed Performance: The LTC2238IUH boasts a sampling rate of up to 105Msps, allowing it to handle high-frequency signals with ease. This makes it an ideal choice for applications such as medical imaging, high-speed data acquisition, and communication systems where rapid signal processing is crucial.
  • Resolution: With a 14-bit resolution, this ADC offers a fine level of detail in digital output, ensuring that subtle variations in the analog input are captured accurately, which is vital for precision measurements and high-quality signal processing.
  • Low Noise: The LTC2238IUH is designed to minimize noise, featuring a signal-to-noise ratio (SNR) that maximizes the integrity of the signal conversion process. This results in cleaner, more reliable data for analysis and further processing.
  • Power Efficiency: Despite its high-speed capabilities, the LTC2238IUH is power-efficient, which is an essential consideration for portable and battery-operated devices. This ensures that the product can deliver exceptional performance without compromising on energy consumption.
  • Easy Integration: Housed in a compact QFN package, the LTC2238IUH is easy to integrate into a variety of circuit designs. Its small footprint allows for more efficient use of board space, which is particularly beneficial in space-constrained applications.

Applications:

The LTC2238IUH is a versatile ADC that can be employed in numerous high-speed data systems. Its robust performance makes it suitable for:

  • Telecommunications
  • Radar and satellite systems
  • Digital oscilloscopes
  • Test and measurement equipment
  • Medical imaging devices

Overall, the LTC2238IUH from Linear Technology represents a blend of speed, precision, and efficiency, making it a top choice for professionals in need of a reliable high-speed ADC solution.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess