EN
  • EN
  • DE

LTC2239IUH

Part No LTC2239IUH
Manufacturer Linear Technology
Description 10-Bit, 80Msps Low Noise 3V ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208333-LTC2239IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2239IUH CAD Model

Description

Linear Technology's LTC2239IUH: High-Speed ADC

The LTC2239IUH is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, a brand renowned for its high-performance integrated circuits. This particular product is designed to cater to applications requiring high-speed data conversion with excellent accuracy and noise performance.

Key Features

  • High-Speed Performance: The LTC2239IUH offers a sampling rate of up to 105Msps, making it ideal for high-speed signal processing applications.
  • Resolution: With a 12-bit resolution, this ADC provides fine detail in signal conversion, ensuring that subtle variations in the input signal are accurately captured.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2239IUH is designed for power efficiency, with a typical power consumption of just 135mW at the full 105Msps rate.
  • Flexible Input Range: The device features a 1V<sub>p-p to 2V<sub>p-p input range, allowing for a wide variety of signal amplitudes to be accurately digitized.
  • Differential Inputs: The use of differential inputs reduces common-mode noise and enhances the signal integrity, which is crucial for high-speed data acquisition.

Applications

The LTC2239IUH is particularly well-suited for applications in:

  • Communications (e.g., IF sampling in wireless and wired systems)
  • Medical imaging equipment
  • High-speed data acquisition systems
  • Radar and satellite communication systems
  • Industrial instrumentation

Package and Reliability

The ADC comes in a compact 32-lead QFN package that is both space-saving and offers excellent thermal performance. Linear Technology ensures that their products meet high reliability standards, and the LTC2239IUH is no exception, with robust performance across a wide temperature range.

Integration and Support

Designers can take advantage of Linear Technology's comprehensive support materials, including detailed datasheets, application notes, and reference designs. This support helps to streamline the product integration process and reduce time-to-market for systems incorporating the LTC2239IUH.

In summary, the LTC2239IUH from Linear Technology is an exceptionally fast and reliable ADC solution that is optimized for a variety of high-speed, precision applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess