EN
  • EN
  • DE

LTC2241UP-12

Part No LTC2241UP-12
Manufacturer Linear Technology
Description 12-Bit, 210Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208343-LTC2241UP-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2241UP-12 CAD Model

Description

Linear Technology LTC2241UP-12 High-Speed ADC

The LTC2241UP-12 is a state-of-the-art high-speed analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide range of applications requiring high data acquisition rates and precision. This 12-bit ADC operates at a sampling rate of up to 250Msps, making it an ideal choice for advanced digital signal processing (DSP) systems, including wireless communications, medical imaging, and industrial instrumentation.

One of the standout features of the LTC2241UP-12 is its use of Linear Technology's proprietary UltraFast™ sample-and-hold circuit, which ensures accurate sampling of input signals with minimal distortion. This technology, combined with advanced digital error correction, provides clean, reliable conversions even at the highest speeds, ensuring the integrity of your data is maintained.

The LTC2241UP-12 is designed with flexibility in mind, supporting a differential input range of 1Vp-p to 2Vp-p, which can be adjusted via the full-scale range (FSR) pin. This allows users to optimize the dynamic range of the ADC for their specific application requirements. Furthermore, the device features an onboard shutdown mode, significantly reducing power consumption when the ADC is not in active use.

Integrating the LTC2241UP-12 into your design is straightforward, thanks to its parallel CMOS or LVDS digital outputs, which are compatible with a variety of digital signal processors and FPGAs. The ADC is also designed to operate over the industrial temperature range, ensuring reliable performance in harsh environments.

Encased in a compact QFN package, the LTC2241UP-12 is built to save valuable board space while delivering the high-speed performance required for today's demanding applications. With its combination of speed, precision, and flexibility, the LTC2241UP-12 is a powerful ADC solution that can help elevate the performance of your digital data acquisition systems.

For detailed specifications, application notes, and support resources, please refer to the official product datasheet and Linear Technology's technical support documentation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess