EN
  • EN
  • DE

LTC2246H

Part No LTC2246H
Manufacturer Linear Technology
Description 14-Bit, 25Msps 125°C ADC In LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208352-LTC2246H
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LTC2246H CAD Model

Description

LTC2246H - 14-Bit, 105Msps ADC

The LTC2246H is a high-performance, 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for demanding applications. This ADC is capable of sampling rates up to 105Msps, making it ideal for high-speed signal processing tasks such as medical imaging, digital communication, and instrumentation.

Key Features

  • High Resolution: With 14-bit resolution, the LTC2246H provides fine detail in signal conversion, ensuring high-fidelity representation of the analog input.
  • High-Speed Performance: The 105Msps sampling rate allows for the digitization of high-frequency signals without loss of detail, making it suitable for advanced digital signal processing (DSP) applications.
  • Low Noise: The LTC2246H features a Signal-to-Noise Ratio (SNR) that ensures clean, accurate signal conversion, which is critical for high-precision applications.
  • Power Efficiency: Despite its high-speed capabilities, the LTC2246H is designed to be power-efficient, an essential characteristic for portable and battery-powered devices.
  • Differential Inputs: The ADC supports differential inputs, which helps to reduce common-mode noise and improve signal integrity.
  • Flexible Supply Voltage: It operates on a single 3.3V supply, with an I/O supply voltage range from 1.8V to 3.3V, providing flexibility in system design.

Applications

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Digital Data Acquisition Systems
  • Radar and Satellite Communication Systems

The LTC2246H also features an onboard, programmable gain amplifier (PGA) for signal scaling and an optional internal dithering for improved SFDR performance over a wide input frequency range. The device comes in a compact QFN package, which is suitable for space-constrained applications. With its robust feature set, the LTC2246H is a versatile ADC solution that meets the needs of a wide range of high-speed data conversion applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess