EN
  • EN
  • DE

LTC2254CUH#TRPBF

Part No LTC2254CUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS 3V 32-QFN / 1-Channel Single ADC Pipelined 105Msps 14-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.85 V ~ 3.4 V
Voltage - Supply, Digital 2.85 V ~ 3.4 V
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782480-LTC2254CUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2254
Introduction Date May 17, 2005
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2254CUH#TRPBF CAD Model

Description

The LTC2254CUH#TRPBF is a cutting-edge high-speed Analog-to-Digital Converter (ADC) from Linear Technology, designed to cater to the demands of high-performance signal processing applications. This device is part of Linear Technology's family of high-speed sampling ADCs that offer excellent dynamic performance and ease of use.

Key Features:

  • Sampling Rate: The LTC2254CUH#TRPBF boasts a fast sampling rate of up to 125Msps, making it suitable for high-frequency signal processing.
  • Resolution: With a 14-bit resolution, this ADC provides precise digital representation of the input signal, ensuring high fidelity in the conversion process.
  • Low Power Consumption: The device is designed for power efficiency, consuming only 135mW at the maximum sampling rate, which is ideal for power-sensitive applications.
  • Input Range: It features a 2Vpp differential input range, which allows for a wide range of signal amplitudes to be accurately digitized.
  • Output Format: The ADC provides a CMOS or LVDS digital output, offering flexibility in interfacing with various digital systems.
  • Package: Housed in a compact QFN-32 (5mm x 5mm) package, the LTC2254CUH#TRPBF is designed for space-constrained applications.
  • Pin-Compatible Family: This ADC is part of a pin-compatible family, allowing designers to easily migrate between different resolutions and sampling rates without PCB changes.

Applications:

The LTC2254CUH#TRPBF is ideal for a broad range of applications, including:

  • Telecommunications
  • Medical Imaging
  • Radar and Satellite Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC2254CUH#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. This product is available in a tape and reel package, making it suitable for automated assembly processes and high-volume production.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess