EN
  • EN
  • DE

LTC2259CUJ-16

Part No LTC2259CUJ-16
Manufacturer Linear Technology
Description 16-Bit, 80Msps Ultralow Power 1.8V ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208368-LTC2259CUJ-16
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2259CUJ-16 CAD Model

Description

LTC2259CUJ-16 - 16-Bit, 25Msps Low Power ADC

The LTC2259CUJ-16 is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high precision and low power consumption. This 16-bit ADC offers a fast sampling rate of up to 25Msps, making it an ideal choice for a wide range of high-speed data acquisition systems.

Key Features

  • High Resolution: With its 16-bit performance, the LTC2259CUJ-16 provides high-resolution digital outputs, ensuring accurate representation of the input signal.
  • Fast Sampling Rate: The ability to sample at rates up to 25Msps allows for the capture of high-frequency signals without compromising data integrity.
  • Low Power Consumption: Designed for efficiency, the LTC2259CUJ-16 operates with a low power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Flexible Input Range: The device supports a flexible input range, accommodating a variety of signal types and amplitudes.
  • Easy Interface: The ADC features an easy-to-use parallel interface, which simplifies the process of connecting to microcontrollers or digital signal processors.
  • Small Package: Housed in a compact QFN package, the LTC2259CUJ-16 saves valuable board space and is ideal for space-constrained applications.

Applications

The LTC2259CUJ-16 is versatile and can be used in a multitude of applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Radar and Satellite Systems

Technical Specifications

Parameter Value Resolution 16-Bit Sampling Rate Up to 25Msps Power Consumption Low Input Range Flexible Interface Parallel Package QFN

The LTC2259CUJ-16 from Linear Technology represents a blend of performance, power efficiency, and design flexibility, making it a top choice for engineers and system designers seeking a reliable ADC solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess