EN
  • EN
  • DE

LTC2290CUP#PBF

Part No LTC2290CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 10MSPS 64QFN / 2-Channel Dual ADC Pipelined 10Msps 12-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 10M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782534-LTC2290CUP#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2290
Introduction Date December 14, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2290CUP#PBF CAD Model

Description

LTC2290CUP#PBF - High-Speed Dual ADC from Linear Technology

The LTC2290CUP#PBF is a cutting-edge, high-speed, dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide range of applications that require precise signal conversion from analog to digital form. This product is a perfect solution for demanding applications in communications, medical imaging, and industrial data acquisition systems, where high resolution and fast sampling rates are crucial.

Featuring a parallel LVDS (Low Voltage Differential Signaling) output interface, the LTC2290CUP#PBF provides a maximum sampling rate of 80Msps (Mega samples per second), enabling it to handle high-speed signals with ease. The dual ADC configuration allows for simultaneous sampling of two channels, which is particularly beneficial for systems that require channel matching and timing accuracy, such as I/Q demodulation in communication systems.

The LTC2290CUP#PBF operates over a wide input frequency range and has an excellent signal-to-noise ratio (SNR), ensuring that signals are converted with high fidelity. Its dynamic performance is further enhanced by its low distortion characteristics, making it suitable for high-end applications where maintaining signal integrity is paramount.

This ADC is housed in a compact QFN package, which not only saves board space but also offers improved thermal performance. The LTC2290CUP#PBF is designed to work with a single 3.3V supply, simplifying the power supply design and reducing power consumption. Its power efficiency does not come at the expense of performance, making it an ideal choice for portable and battery-operated devices where power is at a premium.

Linear Technology's LTC2290CUP#PBF also includes features such as a flexible input range, an optional internal dither for improved SFDR (Spurious-Free Dynamic Range) performance, and a shutdown mode that reduces power consumption when the ADC is not in use. With these capabilities, the LTC2290CUP#PBF stands out as a robust and versatile ADC solution that meets the needs of high-speed data conversion in today's advanced electronic systems.

Overall, the LTC2290CUP#PBF represents Linear Technology's commitment to providing high-performance, reliable solutions for the most challenging data conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3638 $66.7276
4+ $27.3754 $109.5016
6+ $26.5199 $159.1194
8+ $25.6644 $205.3152
11+ $24.8090 $272.8990
14+ $22.2425 $311.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess