EN
  • EN
  • DE

LTC2290IUP#TRPBF

Part No LTC2290IUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 10MSPS 64QFN / 2-Channel Dual ADC Pipelined 10Msps 12-bit Parallel 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 10M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782538-LTC2290IUP#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2290
Introduction Date December 14, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2290IUP#TRPBF CAD Model

Description

LTC2290IUP#TRPBF: High-Speed Dual 14-Bit ADC

The LTC2290IUP#TRPBF is a state-of-the-art dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices, designed to deliver high-performance digital conversion for a wide range of applications. This ADC is capable of sampling rates up to 105Msps, making it an excellent choice for advanced communication systems, medical imaging, and industrial data acquisition where fast and accurate digital representation of analog signals is crucial.

Featuring two ADCs in a parallel configuration, the LTC2290IUP#TRPBF allows for simultaneous sampling of two channels, which is particularly beneficial for I/Q demodulation schemes and direct RF sampling in sophisticated communication systems. The dual ADC design also helps to reduce system complexity and cost by consolidating multiple components into a single package.

Each ADC within the LTC2290IUP#TRPBF operates independently with its own conversion clock and output data stream, ensuring that performance is maintained even in dual-channel mode. The ADCs are based on Linear Technology's advanced sigma-delta architecture, which provides excellent noise performance and minimizes signal distortion, leading to a high Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR).

The LTC2290IUP#TRPBF comes in a compact QFN-64 package, suitable for space-constrained applications, and operates over an industrial temperature range, making it reliable in harsh environments. With its low power consumption, the ADC conserves energy, which is critical for portable and battery-operated devices.

For digital interface flexibility, the LTC2290IUP#TRPBF offers LVDS (Low-Voltage Differential Signaling) outputs, which provide robust data transmission with reduced electromagnetic interference (EMI). This feature is essential for maintaining signal integrity in noisy environments and for applications requiring long cable runs.

In summary, the LTC2290IUP#TRPBF is a versatile and high-performing dual 14-bit ADC that is well-suited for applications demanding high-speed, precision data conversion. With its advanced features and robust design, it represents a reliable solution for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess