Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 710950-LTC2292CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2292
Introduction Date December 06, 2004
ECCN EAR99
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2292CUP#PBF CAD Model

Description

LTC2292CUP#PBF - High-Speed, Low-Power, Dual 12-Bit ADC

The LTC2292CUP#PBF is a state-of-the-art dual 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver high-performance conversion in a compact QFN package. It offers an impressive sampling rate of up to 65Msps, allowing for precise and rapid conversion of analog signals to digital data, making it an ideal choice for a wide range of applications, including communications, imaging systems, and medical equipment.

This ADC operates on a single 3.3V supply, which helps in minimizing power consumption without compromising on speed or accuracy. The LTC2292CUP#PBF features a power-efficient design, consuming only 155mW at full speed, which can be further reduced to 10mW in sleep mode. This makes it particularly suitable for portable and battery-powered devices where power efficiency is critical.

The LTC2292CUP#PBF boasts a flexible input range, accommodating differential input signals from 1Vpp to 2Vpp. This range allows for a variety of input sources and ensures compatibility with different signal amplitudes. Additionally, the device provides excellent dynamic performance with a Signal-to-Noise Ratio (SNR) of 70.6dB and a Total Harmonic Distortion (THD) of -83dB, ensuring high-fidelity signal conversion.

Engineers will appreciate the ease of integration that the LTC2292CUP#PBF offers. Its parallel LVDS outputs facilitate simple interfacing with digital signal processors and FPGAs. The ADC also includes an internal oscillator to minimize external component count, but it can also operate with an external clock for applications requiring precise timing control.

Linear Technology has ensured that the LTC2292CUP#PBF is not only high-performing but also reliable. It is available in a compact (4mm x 5mm) QFN package, which is ideal for space-constrained applications. The product is designed to operate over the industrial temperature range of -40°C to 85°C, guaranteeing stable performance in diverse environments.

In summary, the LTC2292CUP#PBF from Linear Technology is a top-tier ADC solution that offers a perfect blend of speed, power efficiency, and performance. Its dual-channel operation, low power consumption, and robust design make it an excellent choice for designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to $74.2073
ECAD model for AD574AKN
Microchip Technology
12-BIT UP-COMPATIBLE ANALOG-TO-DIGITAL CONVERTERS | IC ADC 12BIT DUAL SLOPE 44MQFP
Need more? Email Us
ECAD model for TC7109ACKW
Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $22.0219
ECAD model for ADC78H89CIMTX
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Analog Devices Inc.
8-Channel, 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA
Lowest to $31.3753
ECAD model for AD7194BCPZ
Texas Instruments
10-Bit P Compatible A/D Converter | IC ADC 10BIT SAR 20CDIP
Need more? Email Us
ECAD model for ADC1005BCJ-1
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.0284
ECAD model for MAX162BCNG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8560 $89.8560
2+ $73.7280 $147.4560
3+ $71.4241 $214.2723
4+ $69.1200 $276.4800
5+ $66.8161 $334.0805
6+ $59.9041 $359.4246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,661 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention