LTC2308CUF - 12-Bit, 8-Channel, 500ksps ADC from Linear Technology
The LTC2308CUF is a high-performance, low-power, 12-bit Analog-to-Digital Converter (ADC) offering a versatile 8-channel input and a fast 500ksps sampling rate. Manufactured by Linear Technology, this ADC is an ideal solution for applications requiring multiple-channel data acquisition, such as industrial monitoring systems, medical equipment, and communication devices.
Key Features of LTC2308CUF:
- High Resolution: Provides a 12-bit resolution, ensuring precise digital representation of analog signals.
- Multiple Input Channels: Features 8 single-ended channels that can be configured as 4 differential pairs, providing flexibility for various signal measurements.
- Fast Sampling Rate: Offers a high-speed sampling rate of up to 500ksps, allowing for rapid data collection and real-time processing.
- No Latency Operation: Delivers consistent throughput with no pipeline delay, making it suitable for control loop applications.
- Low Power Consumption: Operates with a power-efficient design, minimizing energy usage for battery-powered and portable devices.
- Easy Interface: Features a SPI/MICROWIRE compatible serial interface for straightforward communication with microcontrollers and digital systems.
- Small Package: Comes in a compact 16-lead QFN package, saving valuable board space in space-constrained applications.
- Wide Operating Range: Operates over a wide supply range of 2.7V to 5.5V, providing design flexibility across various power environments.
Applications:
The LTC2308CUF is well-suited for a range of applications, including:
- Automated Test Equipment (ATE)
- Industrial Process Control
- Data Acquisition Systems
- Medical Instruments
- Robotics
With its combination of high resolution, multiple input channels, and fast sampling rate, the LTC2308CUF from Linear Technology stands out as a reliable choice for designers looking to implement sophisticated multi-channel data acquisition systems with stringent power and space requirements.