EN
  • EN
  • DE

LTC2310ITS812TRPBF

Part No LTC2310ITS812TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072121-LTC2310ITS812TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2310ITS812TRPBF CAD Model

Description

The LTC2310ITS8-12#TRPBF is a high-performance, 12-bit, 500ksps, SAR (Successive Approximation Register) Analog-to-Digital Converter (ADC) produced by Linear Technology, which is a part of Analog Devices, Inc. This ADC is designed for precision conversion of analog signals to digital form with a fast sampling rate, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features:

  • High-Speed Performance: With a sampling rate of 500ksps, the LTC2310ITS8-12#TRPBF ensures rapid conversion of analog signals, enabling real-time data processing and control.
  • 12-Bit Resolution: This ADC offers a 12-bit resolution, providing fine detail in the digital representation of the analog input, which is critical for high-precision measurements.
  • Single 2.7V to 5.5V Supply: The device operates on a single supply voltage ranging from 2.7V to 5.5V, making it versatile for use in various circuit designs and power environments.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains a balance between high-speed performance and low power consumption.
  • No Pipeline Delay: The SAR architecture of the LTC2310ITS8-12#TRPBF ensures that there is no pipeline delay, which is essential for applications requiring immediate data processing.
  • Small Package: It comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Automatic Sleep Mode: To further reduce power consumption, the ADC features an automatic sleep mode that minimizes power usage between conversions.

Applications:

The LTC2310ITS8-12#TRPBF is suitable for a variety of applications where accurate and fast analog-to-digital conversion is required. These include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Battery-Powered Systems

With its combination of speed, precision, and low power consumption, the LTC2310ITS8-12#TRPBF from Linear Technology is a robust ADC solution that meets the needs of demanding applications where space and power efficiency are critical.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess