EN
  • EN
  • DE
  • IT

LTC2314CTS8-14#TRPBF

Part No LTC2314CTS8-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4.5MSPS TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 4.5M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 1061548-LTC2314CTS8-14#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2314CTS8-14#TRPBF CAD Model

Description

The LTC2314CTS8-14#TRPBF is a high-performance, 14-bit, 4.5Msps, successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This ADC is designed to offer excellent accuracy and speed for a wide range of applications, including medical imaging, industrial control, and communication systems.

Key Features

  • Resolution: This ADC provides a 14-bit resolution, ensuring high-precision digital output for demanding applications.
  • Sampling Rate: With a fast sampling rate of up to 4.5Msps, the LTC2314CTS8-14#TRPBF is capable of converting analog signals to digital data quickly and efficiently.
  • Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • No Pipeline Delay: The device features no pipeline delay, which is critical for real-time data acquisition and control systems.
  • Easy Integration: The small TSOT-23 package allows for easy integration into space-constrained designs.
  • Single 5V Supply: It operates on a single 5V supply, simplifying the power supply design.

Technical Specifications

  • Package: TSOT-23
  • Input Type: Single-Ended
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Operating Temperature: Ranges from 0°C to 70°C

The LTC2314CTS8-14#TRPBF's small form factor and high-speed performance make it an ideal choice for portable and compact designs that require precise data conversion. Its robust design ensures reliable operation even in harsh industrial environments. Whether it's for high-speed data acquisition, process control, or any application requiring a fast and accurate ADC, the LTC2314CTS8-14#TRPBF from Linear Technology stands as a strong contender in the field of analog-to-digital converters.

For additional information, datasheets, and support resources, customers are encouraged to visit the manufacturer's website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess