EN
  • EN
  • DE

LTC2351CUH-12

Part No LTC2351CUH-12
Manufacturer Linear Technology
Description 6 Channel, 12-Bit, 1.5Msps Simultaneous Sampling ADC with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208423-LTC2351CUH-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2351CUH-12 CAD Model

Description

LTC2351CUH-12: A High-Speed, Low-Power SAR ADC from Linear Technology

The LTC2351CUH-12 is a cutting-edge 12-bit, 1.5Msps, successive approximation register (SAR) analog-to-digital converter (ADC) developed by Linear Technology, now part of Analog Devices. This high-performance converter is designed to cater to a wide array of applications that require fast, accurate, and efficient data conversion from analog signals to digital format. Its compact QFN-24 packaging makes it an ideal choice for space-constrained applications.

Key Features

  • High-Speed Conversion: With a sampling rate of 1.5 megasamples per second (Msps), the LTC2351CUH-12 ensures rapid data acquisition, which is essential for real-time processing and control systems.
  • 12-Bit Resolution: The device delivers 12 bits of resolution, providing a fine granularity that is suitable for precision measurements and critical applications where data integrity is paramount.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2351CUH-12 maintains a low power profile, making it an excellent choice for portable and battery-operated devices.
  • Flexible Supply Voltage: It operates on a single 5V supply, which simplifies power management in mixed-voltage systems.
  • No Pipeline Delays: The SAR architecture of the LTC2351CUH-12 means that it does not suffer from pipeline delays, which is a significant advantage in loop control and other time-critical applications.
  • Easy Interface: Its SPI-compatible serial interface ensures easy integration with microcontrollers and digital signal processors, facilitating quick data transfer and system development.

Applications

The versatility of the LTC2351CUH-12 makes it an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Systems
  • Industrial Process Control
  • Automotive Electronics

The LTC2351CUH-12 from Linear Technology represents a blend of high-speed, precision, and low power consumption, making it a top-tier component for designers who require a reliable ADC that performs consistently across a range of demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess