EN
  • EN
  • DE

LTC2355IMSE-14

Part No LTC2355IMSE-14
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3.5Msps Sampling ADCs with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208425-LTC2355IMSE-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2355IMSE-14 CAD Model

Description

The LTC2355IMSE-14 is a high-performance, 14-bit, 5Msps, serial sampling A/D converter from Linear Technology that delivers exceptional accuracy and speed. Designed for applications that demand the highest level of precision and fast data acquisition, this product is ideal for medical imaging, high-speed data acquisition systems, industrial process control, and telecommunications monitoring.

Key Features

  • Resolution: The LTC2355IMSE-14 offers a 14-bit resolution, ensuring high precision in digital output.
  • Sampling Rate: With a fast sampling rate of up to 5Msps (Mega samples per second), it allows for rapid data acquisition, making it suitable for high-speed applications.
  • Low Noise Performance: It features a low-noise design, which is critical for applications requiring high signal integrity.
  • Power Efficiency: The device operates with a single 5V supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • No Pipeline Delay: The LTC2355IMSE-14 has no pipeline delay, which is often critical in control loop applications where latency can be a concern.
  • Serial Interface: The A/D converter utilizes a serial interface for data output, which simplifies PCB layout and reduces the number of required data lines.
  • Package: It is offered in a compact 10-lead MSOP package, which is beneficial for space-constrained applications.

Performance and Applications

The LTC2355IMSE-14 is designed to operate over an industrial temperature range, making it robust for various environmental conditions. Its high-speed performance and precision are particularly advantageous in applications such as:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Industrial Process Control
  • Telecommunications Signal Monitoring
  • Instrumentation

Linear Technology's LTC2355IMSE-14 combines high-speed, precision data conversion with low power consumption and a small form factor, making it an excellent choice for designers who require top-tier A/D conversion performance in their systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess