EN
  • EN
  • DE
  • IT

LTC2356IMSE-14#PBF

Part No LTC2356IMSE-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 3.5MSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 3.5M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.6 V
Digital Supply Voltage 3.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP-EP
Win Source Part Number 1061566-LTC2356IMSE-14#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2356
Introduction Date November 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2356IMSE-14#PBF CAD Model

Description

Product Overview: LTC2356IMSE-14#PBF

The LTC2356IMSE-14#PBF is a high-performance, 14-bit, 5Msps analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is a part of Linear Technology's robust portfolio of precision converters, catering to the needs of advanced digital data acquisition systems.

Key Features

  • Resolution: 14-bit resolution offers fine detail in measurement and conversion, ensuring precise data acquisition.
  • Sampling Rate: A fast sampling rate of up to 5Msps (mega-samples per second) allows for real-time data processing in demanding applications.
  • Power Efficiency: Engineered for low power consumption, it is ideal for portable and battery-powered devices where power efficiency is crucial.
  • Interface: The LTC2356IMSE-14#PBF features a flexible serial interface that is compatible with several digital systems, simplifying integration.
  • Package: Housed in a compact MSOP-16 package, it minimizes board space and is suitable for densely packed PCB designs.

Applications

This ADC is versatile and can be utilized in various high-speed data acquisition systems, including:

  • Medical Imaging Systems
  • Communication Systems
  • Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2356IMSE-14#PBF is no exception. It is built to meet high standards of reliability and performance under varying conditions, ensuring longevity and consistent operation.

Product Code Explanation

The LTC2356IMSE-14#PBF part number breakdown is as follows:

  • LTC2356: Product family identifier, indicating the series and functionality of the ADC.
  • IMSE: Package type, indicating that the product is offered in an MSOP package.
  • 14: Resolution of the ADC in bits.
  • #PBF: Denotes the product is lead-free and RoHS compliant, marking its adherence to environmental standards.

Conclusion

The LTC2356IMSE-14#PBF from Linear Technology stands out as an ADC that combines speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance their data acquisition systems with high-fidelity analog-to-digital conversion.

You May Also Be Interested in

Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess