EN
  • EN
  • DE

LTC2366HS6#TRMPBF

Part No LTC2366HS6#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3MSPS TSOT23-6 / 1-Channel Single ADC SAR 3Msps 12-bit Serial Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.35 V ~ 3.6 V
Voltage - Supply, Digital 2.35 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 782592-LTC2366HS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2366
Introduction Date April 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2366HS6#TRMPBF CAD Model

Description

The LTC2366HS6#TRMPBF is a high-speed, 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional performance with a sampling rate of up to 3 megasamples per second (Msps). This ADC is ideal for compact, high-speed systems where space and power efficiency are critical, such as portable medical devices, communications systems, and data acquisition equipment.

Key Features

  • High-Speed Performance: With a 3Msps throughput rate, the LTC2366 provides rapid conversion of analog signals, enabling real-time data processing for demanding applications.
  • 12-Bit Resolution: The device offers 12 bits of resolution, ensuring precise digital representation of the input signal for applications that require high accuracy.
  • Low Power Consumption: Optimized for power-sensitive applications, the LTC2366HS6#TRMPBF features a low power operation, minimizing energy usage and heat generation.
  • No External Reference Required: An internal reference simplifies design and reduces external component count, while still maintaining excellent AC performance.
  • SPI-Compatible Serial Interface: The ADC includes an SPI-compatible serial interface for easy integration with most microcontrollers and digital systems.
  • Tiny Package: Housed in a compact 6-lead SOT-23 package, the LTC2366HS6#TRMPBF is designed for space-constrained applications.

Applications

The versatility of the LTC2366HS6#TRMPBF makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Communications Systems
  • Medical Imaging
  • Industrial Process Control

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2366HS6#TRMPBF meets the highest standards of reliability and performance. This product is available in a tape and reel package, denoted by the TRMPBF suffix, which is ideal for automated manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess