EN
  • EN
  • DE

LTC2376IMS-20#PBF

Part No LTC2376IMS-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 250KSPS 16MSOP / 1-Channel Single ADC SAR 250ksps 20-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 20
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782603-LTC2376IMS-20#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2376-20
Introduction Date May 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2376IMS-20#PBF CAD Model

Description

LTC2376IMS-20#PBF - High Precision 20-bit SAR ADC from Linear Technology

The LTC2376IMS-20#PBF is a state-of-the-art 20-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by Linear Technology, which is now part of Analog Devices. This premium ADC offers unparalleled accuracy and noise performance, making it an ideal choice for precision measurement applications where data integrity is paramount.

Key Features

  • Resolution: The LTC2376IMS-20#PBF boasts a high-resolution 20-bit output, providing extremely fine detail in the digital representation of the analog signal.
  • Sampling Rate: With a maximum sampling rate of 250ksps, it is well-suited for high-speed applications that require precise data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC features a low power consumption of just 21mW at the full 250ksps rate, making it ideal for battery-powered or energy-sensitive systems.
  • No Latency: A key feature of the LTC2376IMS-20#PBF is its no-latency operation, which means that it provides a new output with each clock cycle, without delay, ensuring timely data delivery.
  • Wide Input Range: The device supports a wide input range, accommodating signals up to ±VREF, where VREF can range from 2.5V to 5.1V, giving users flexibility in signal conditioning.

Applications

  • Medical Imaging
  • High Precision Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems
  • Industrial Process Control

Package and Reliability

The LTC2376IMS-20#PBF is offered in a compact 16-lead MSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable performance over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Additionally, the ADC features a SPI-compatible serial interface, facilitating easy integration into a wide range of microcontroller-based systems.

With its exceptional accuracy, low power consumption, and flexible input range, the LTC2376IMS-20#PBF from Linear Technology stands out as a superior ADC solution for designers seeking the highest level of precision in their digital conversion process.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess