EN
  • EN
  • DE

LTC2378CMS-18#PBF

Part No LTC2378CMS-18#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 1MSPS 16-MSOP / 1-Channel Single ADC SAR 1Msps 18-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 18
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782610-LTC2378CMS-18#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2378-18
Introduction Date July 27, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2378CMS-18#PBF CAD Model

Description

The LTC2378CMS-18#PBF is a high-performance 18-bit, 1Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. It combines state-of-the-art performance with low power consumption and is ideal for a wide range of applications including medical imaging, industrial process control, instrumentation, and automatic test equipment.

Key Features

  • Resolution: 18 bits with no missing codes
  • Sample Rate: Up to 1Msps
  • Low Noise: Offers a signal-to-noise ratio (SNR) of 101dB (typical)
  • Low Power: Consumes only 18mW at 1Msps
  • Flexible Supply: Analog supply voltage from 2.5V to 5.25V
  • Digital Interface: SPI-compatible serial interface
  • Easy to Use: No latency or pipeline delays, enabling easy interfacing
  • Package: Compact 16-lead MSOP package

Performance Advantages

The LTC2378CMS-18#PBF excels in precision and versatility. Its impressive 18-bit resolution ensures high precision in data conversion, making it suitable for sensitive applications where data integrity is crucial. The ADC's high sample rate allows for accurate and rapid data acquisition, which is essential for real-time monitoring and control systems.

Power Efficiency

With its low power consumption, the LTC2378CMS-18#PBF is an excellent choice for portable and battery-powered applications. It achieves a power-efficient balance between high-speed operation and energy savings, which is critical for extending the operational lifespan of mobile devices.

Applications

The versatile nature of the LTC2378CMS-18#PBF makes it suitable for a broad range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • High-speed Data Acquisition Systems
  • Automatic Test Equipment

Conclusion

In conclusion, the LTC2378CMS-18#PBF from Linear Technology is a top-tier ADC that offers an exceptional balance of speed, precision, and power efficiency. Its robust feature set and compact form factor make it an ideal solution for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6158 $66.6158
3+ $54.6591 $163.9773
4+ $52.9511 $211.8044
5+ $51.2430 $256.2150
6+ $49.5349 $297.2094
8+ $44.4106 $355.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess